Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y682JBRAT4X

Description
6800pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y682JBRAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y682JBRAT4X-ND
Ceramic Capacitors VJ1812Y682JBRAT4X-ND
6800pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

6800pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1812Y682JBRAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y682JBRAT4X
Ceramic Capacitors VJ1812Y682JBRAT4X
CAP CER 6800PF 1.5KV X7R 1812

CAP CER 6800PF 1.5KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1812Y682JBRAT4X-ND VJ1812Y682JBRAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details