Vishay Precision Group Ceramic Capacitors VJ1812Y474KXBAT4X

Description
CAP CER 0.47UF 100V X7R 1812 OMD
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V X7R 1812 OMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812Y474KXBAT4XCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y474KXBAT4XCT-ND
Ceramic Capacitors 720-VJ1812Y474KXBAT4XCT-ND
CAP CER 0.47UF 100V X7R 1812 OMD

CAP CER 0.47UF 100V X7R 1812 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y474KXBAT4XTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y474KXBAT4XTR-ND
Ceramic Capacitors 720-VJ1812Y474KXBAT4XTR-ND
CAP CER 0.47UF 100V X7R 1812 OMD

CAP CER 0.47UF 100V X7R 1812 OMD

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y474KXBAT4XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 100V X7R 1812 OMD

CAP CER 0.47UF 100V X7R 1812 OMD

Buy Now Datasheet
Multilayer Ceramic Capacitor, Vj Omd Series, 0.47 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay - 52X6557 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Omd Series, 0.47 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay
52X6557
Multilayer Ceramic Capacitor, Vj Omd Series, 0.47 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay 52X6557
Multilayer Ceramic Capacitor, VJ OMD Series, 0.47 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ OMD Series, 0.47 - F, - 10%, X7R, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1812Y474KXBAT4XCT-ND 720-VJ1812Y474KXBAT4XDKR-ND 52X6557
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Vj Omd Series, 0.47 F, 10%, X7R, 100 V, 1812 [4532 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers