Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors VJ1812Y474KXBAT

Description
Vishay VJ1812Y474KXBAT
Request a Quote Datasheet
Description
Vishay VJ1812Y474KXBAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1730435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1730435
MLCCs - Multilayer Ceramic Capacitors 1730435
Vishay VJ1812Y474KXBAT

Vishay VJ1812Y474KXBAT

Supplier's Site
Ceramic Capacitors - 720-1832-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1832-2-ND
Ceramic Capacitors 720-1832-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1832-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1832-1-ND
Ceramic Capacitors 720-1832-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1832-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1832-6-ND
Ceramic Capacitors 720-1832-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 100V Capacitor
60-VJ1812Y474KXBAT
SMD 0.47uF 100V Capacitor 60-VJ1812Y474KXBAT
Ceramic Capacitor 0.47uF 100V X7R 10% 1812 SMD T/R Product overview: VJ1812Y474KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y474KXBAT can be used for catalog matching and distributor lookup.

Ceramic Capacitor 0.47uF 100V X7R 10% 1812 SMD T/R Product overview: VJ1812Y474KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y474KXBAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1116768-VJ1812Y474KXBAT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1116768-VJ1812Y474KXBAT
Capacitors - Ceramic Capacitors 1116768-VJ1812Y474KXBAT
Win Source Part Number: 1116768-VJ1812Y474KX BAT Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): VJ1812Y474KXBAT.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: VJ1812Y474KXBAT-ND,7 20-1832-1,720-1832-2 ,720-1832-6 Base Product Number: VJ1812

Win Source Part Number: 1116768-VJ1812Y474KXBAT
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): VJ1812Y474KXBAT.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: VJ1812Y474KXBAT-ND,720-1832-1,720-1832-2,720-1832-6
Base Product Number: VJ1812

Buy Now Datasheet
Cap, 0.47Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay - 69AH3615 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay
69AH3615
Cap, 0.47Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay 69AH3615
CAP, 0.47UF, 100V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.47UF, 100V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.47Μf, 100V, 10%, X7R, 1812; Capacitance Vishay - 14AC7606 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 100V, 10%, X7R, 1812; Capacitance Vishay
14AC7606
Cap, 0.47Μf, 100V, 10%, X7R, 1812; Capacitance Vishay 14AC7606
CAP, 0.47µF, 100V, 10%, X7R, 1812; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: No

CAP, 0.47µF, 100V, 10%, X7R, 1812; Capacitance:0.47µF; Voltage Rating:100V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1730435 720-1832-2-ND 720-1832-6-ND 60-VJ1812Y474KXBAT 1116768-VJ1812Y474KXBAT 69AH3615 14AC7606
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.47uF 100V Capacitor Capacitors - Ceramic Capacitors Cap, 0.47Uf, 100V, Mlcc, 1812 Rohs Compliant Vishay Cap, 0.47Μf, 100V, 10%, X7R, 1812; Capacitance Vishay
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details