The Vishay 0.47µF, 50V, 10%, X7R, 1812 capacitor is a surface mount multilayer ceramic chip capacitor designed for automotive applications. It is AEC-Q200 qualified, ensuring reliability in demanding environments. The capacitor features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +150°C. It is compliant with RoHS and ELV regulations, making it suitable for environmentally conscious designs. The device utilizes a wet build process and a Noble Metal Electrode (NME) system, contributing to its durability and performance. The termination finish is 100% matte tin plate, with options for AgPd for silver epoxy bonding. This capacitor is ideal for applications requiring stable capacitance under varying temperatures and voltages.
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
0.47µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP, 0.47µF, 50V, 10%, X7R, 1812; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
CAP, 0.47UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-2098-2-ND | 720-2098-6-ND | 14AC7605 | 69AH3614 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.47Μf, 50V, 10%, X7R, 1812; Capacitance Vishay | Cap, 0.47Uf, 50V, Mlcc, 1812 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF |