VISHAY INTERTECHNOLOGY, INC.
VJ1812Y474KBCAT -- CERAMIC CAPACITORS
Vishay Intertechnology, Inc.
Ceramic Capacitors
VJ1812Y474KBCAT
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
720-VJ1812Y474KBCATTR-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 150 C (-67 to 302 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
10 (+/- %)
WVDC
200 volts
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-25 to 70 C (-13 to 158 F)
Capacitance Range
1.50E6 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers