Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 4.7nF
Voltage = 1kV dc
Package/Case = 1812
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ
Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 4.7nF
Voltage = 1kV dc
Package/Case = 1812
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ
Delivery on production packaging - Reel. This product is non-returnable.
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes
CAP, 4700PF, 1 KV, 10%, X7R, 1812; Capacitance:4700pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 133832 | 720-2096-6-ND | 720-2096-2-ND | 07J8911 | 62AC8723 |
Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1812, Full Reel; Capacitance Vishay | Cap, 4700Pf, 1 Kv, 10%, X7R, 1812; Capacitance Vishay | |
Technology | Multilayer | ||||
Capacitance Type | Fixed | Fixed | Fixed | ||
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | ||
Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |