Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y334MXBAT

Description
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y334MXBAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y334MXBAT-ND
Ceramic Capacitors VJ1812Y334MXBAT-ND
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor,ceramic,330000Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C3131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330000Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C3131
Capacitor,ceramic,330000Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C3131
Capacitor,Ceramic,33 0000pF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,330000pF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1812Y334MXBAT-ND 49C3131
Product Name Ceramic Capacitors Capacitor,ceramic,330000Pf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details