Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y224MXCAT

Description
0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812Y224MXCATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y224MXCATDKR-ND
Ceramic Capacitors 720-VJ1812Y224MXCATDKR-ND
0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y224MXCATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y224MXCATCT-ND
Ceramic Capacitors 720-VJ1812Y224MXCATCT-ND
0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y224MXCATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y224MXCATTR-ND
Ceramic Capacitors 720-VJ1812Y224MXCATTR-ND
0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±20% 200V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 200V, X7R, 20%, 1812; Capacitance Vishay - 07J8609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 200V, X7R, 20%, 1812; Capacitance Vishay
07J8609
Capacitor Ceramic 0.22Uf 200V, X7R, 20%, 1812; Capacitance Vishay 07J8609
CAPACITOR CERAMIC 0.22UF 200V, X7R, 20%, 1812; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Case Size:1812 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 200V, X7R, 20%, 1812; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series; Case Size:1812 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf 200V, X7R, 20%, 1812, Full Reel; Capacitance Vishay - 07J8905 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 200V, X7R, 20%, 1812, Full Reel; Capacitance Vishay
07J8905
Ceramic Capacitor 0.22Uf 200V, X7R, 20%, 1812, Full Reel; Capacitance Vishay 07J8905
CERAMIC CAPACITOR 0.22UF 200V, X7R, 20%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 200V, X7R, 20%, 1812, FULL REEL; Capacitance:0.22µF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1812Y224MXCATDKR-ND 720-VJ1812Y224MXCATCT-ND 07J8609
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf 200V, X7R, 20%, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details