Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y224KBPAT4X

Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y224KBPAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y224KBPAT4X-ND
Ceramic Capacitors VJ1812Y224KBPAT4X-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1812Y224KBPAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y224KBPAT4X
Ceramic Capacitors VJ1812Y224KBPAT4X
CAP CER 0.22UF 250V X7R 1812

CAP CER 0.22UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1812Y224KBPAT4X-ND VJ1812Y224KBPAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers