Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y223KXEAR

Description
0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812Y223KXEAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812Y223KXEAR-ND
Ceramic Capacitors VJ1812Y223KXEAR-ND
0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1812Y223KXEAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y223KXEAR
Ceramic Capacitors VJ1812Y223KXEAR
CAP CER 0.022UF 500V X7R 1812

CAP CER 0.022UF 500V X7R 1812

Supplier's Site Datasheet
Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C2969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C2969
Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C2969
Capacitor,Ceramic,22 nF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22nF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1812Y223KXEAR-ND VJ1812Y223KXEAR 49C2969
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,22Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers