Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y223JXGAT

Description
0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812Y223JXGATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y223JXGATDKR-ND
Ceramic Capacitors 720-VJ1812Y223JXGATDKR-ND
0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y223JXGATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y223JXGATTR-ND
Ceramic Capacitors 720-VJ1812Y223JXGATTR-ND
0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y223JXGATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y223JXGATCT-ND
Ceramic Capacitors 720-VJ1812Y223JXGATCT-ND
0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 1000V, X7R, 5%, 1812, Full Reel; Capacitance Vishay - 07J8901 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 1000V, X7R, 5%, 1812, Full Reel; Capacitance Vishay
07J8901
Ceramic Capacitor 0.022Uf 1000V, X7R, 5%, 1812, Full Reel; Capacitance Vishay 07J8901
CERAMIC CAPACITOR 0.022UF 1000V, X7R, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 1000V, X7R, 5%, 1812, FULL REEL; Capacitance:22000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1812Y223JXGATDKR-ND 720-VJ1812Y223JXGATTR-ND 07J8901
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 1000V, X7R, 5%, 1812, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers