Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103904-VJ1812Y222KX
Termination: SMD/SMT
Voltage Rating: 2 kV
Length: 4.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 2.2 nF
Tolerance: 10 %
Height: 2.18 mm
Width: 3.2 mm
Dissipation Factor: 2.5 %
Categories: Ceramic Capacitors
Case / Package: 4532
Case / Package: 1812
Alternative Parts (Cross-Reference): 1812HC222KAT1A; C4532X7R3D222K130KA;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Voltage Rating (DC): 2 kV
Dielectric: X7R
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2200pF 2KV X7R 10% QT REQUIRED Product overview: VJ1812Y222KXFAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2200pF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2200pF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y222KXFAT4X
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1103904-VJ1812Y222KXFAT4X | 720-VJ1812Y222KXFAT4XTR-ND | 720-VJ1812Y222KXFAT4XDKR-ND | 60-VJ1812Y222KXFAT4X |
| Product Name | Ceramic Capacitors - VJ1812Y222KXFAT4X | Ceramic Capacitors | Ceramic Capacitors | SMD 2200pF 2KV Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 2000 volts | 2000 volts | 2000 volts | |
| WVAC | 2000 volts | 2000 volts | 2000 volts | 2000 to ? volts |