Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y184KXAAT

Description
CAP CER 0.18UF 50V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.18UF 50V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812Y184KXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y184KXAATCT-ND
Ceramic Capacitors 720-VJ1812Y184KXAATCT-ND
CAP CER 0.18UF 50V X7R 1812

CAP CER 0.18UF 50V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y184KXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y184KXAATTR-ND
Ceramic Capacitors 720-VJ1812Y184KXAATTR-ND
0.18µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.18µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812Y184KXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812Y184KXAATDKR-ND
Ceramic Capacitors 720-VJ1812Y184KXAATDKR-ND
CAP CER 0.18UF 50V X7R 1812

CAP CER 0.18UF 50V X7R 1812

Buy Now Datasheet
Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C2930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C2930
Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C2930
Capacitor,Ceramic,18 0000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,180000pF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1812Y184KXAATCT-ND 720-VJ1812Y184KXAATDKR-ND 49C2930
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,180000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers