Win Source Part Number: 1165322-VJ1812Y183KB
Category: Capacitors>Ceramic Capacitors
Series: VJ OMD
Features: Soft Termination, High Voltage
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 1,000
Capacitance: 0.018 µF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.183" L x 0.126" W (4.65mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1812
0.018µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.018UF 250V X7R 1812 Product overview: VJ1812Y183KBPAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y183KBPAT4X
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1165322-VJ1812Y183KBPAT4X | VJ1812Y183KBPAT4X-ND | 60-VJ1812Y183KBPAT4X |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.018UF 250V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts |