0.15µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
CERAMIC CAPACITOR 0.15UF 100V, X7R, 10%, 1812; Capacitance:0.15µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes
CAPACITOR CERAMIC 0.15UF 100V, X7R, 10%, 1812; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1812Y154KXBAT-ND | 07J8603 | 07J8899 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.15Uf 100V, X7R, 10%, 1812; Capacitance Vishay | Capacitor Ceramic 0.15Uf 100V, X7R, 10%, 1812; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |