0.15µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Capacitor,Ceramic,15
CAP CER 0.15UF 50V X7R 1812
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ1812Y154KXAAT-ND | 49C2876 | VJ1812Y154KXAAT |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,150000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |