Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y105KXXAT

Description
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2086-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2086-1-ND
Ceramic Capacitors 720-2086-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2086-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2086-2-ND
Ceramic Capacitors 720-2086-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2086-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2086-6-ND
Ceramic Capacitors 720-2086-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812; Capacitance Vishay - 49C2784 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812; Capacitance Vishay
49C2784
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812; Capacitance Vishay 49C2784
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 1812 Rohs Compliant Vishay - 66AH7439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1812 Rohs Compliant Vishay
66AH7439
Cap, 1Uf, 25V, Mlcc, 1812 Rohs Compliant Vishay 66AH7439
CAP, 1UF, 25V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 1812; Capacitance Vishay - 13AC4289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 1812; Capacitance Vishay
13AC4289
Cap, 1Μf, 25V, 10%, X7R, 1812; Capacitance Vishay 13AC4289
CAP, 1µF, 25V, 10%, X7R, 1812; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: No

CAP, 1µF, 25V, 10%, X7R, 1812; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-2086-1-ND 720-2086-6-ND 49C2784 66AH7439 13AC4289
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1812; Capacitance Vishay Cap, 1Uf, 25V, Mlcc, 1812 Rohs Compliant Vishay Cap, 1Μf, 25V, 10%, X7R, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details