Vishay Precision Group Ceramic Capacitors VJ1812Y105KXAAT

Description
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1830-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1830-6-ND
Ceramic Capacitors 720-1830-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1830-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1830-1-ND
Ceramic Capacitors 720-1830-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1830-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1830-2-ND
Ceramic Capacitors 720-1830-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 133804 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
133804
MLCCs - Multilayer Ceramic Capacitors 133804
Vishay VJ1812Y105KXAAT

Vishay VJ1812Y105KXAAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 133804P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
133804P
MLCCs - Multilayer Ceramic Capacitors 133804P
Vishay VJ1812Y105KXAAT

Vishay VJ1812Y105KXAAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693010 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693010
MLCCs - Multilayer Ceramic Capacitors 1693010
Vishay VJ1812Y105KXAAT

Vishay VJ1812Y105KXAAT

Supplier's Site
Singapore, Singapore
SMD 1uF 50V Capacitor
60-VJ1812Y105KXAAT
SMD 1uF 50V Capacitor 60-VJ1812Y105KXAAT
1uF 50V X7R Ceramic Capacitor 1812 SMD Product overview: VJ1812Y105KXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y105KXAAT can be used for catalog matching and distributor lookup.

1uF 50V X7R Ceramic Capacitor 1812 SMD Product overview: VJ1812Y105KXAAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812Y105KXAAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1812Y105KXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y105KXAAT
Ceramic Capacitors VJ1812Y105KXAAT
CAP CER 1UF 50V X7R 1812

CAP CER 1UF 50V X7R 1812

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812; Capacitance Vishay - 49C2782 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812; Capacitance Vishay
49C2782
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812; Capacitance Vishay 49C2782
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Vishay - 07J2987 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Vishay
07J2987
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812, Full Reel; Capacitance Vishay 07J2987
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:VJ RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:VJ RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Vj Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Vishay - 52X6554 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Vishay
52X6554
Multilayer Ceramic Capacitor, Vj Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Vishay 52X6554
Multilayer Ceramic Capacitor, VJ Series, 1 - F, - 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 1 - F, - 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1812 Rohs Compliant Vishay - 69AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1812 Rohs Compliant Vishay
69AH3613
Cap, 1Uf, 50V, Mlcc, 1812 Rohs Compliant Vishay 69AH3613
CAP, 1UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 1UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1830-6-ND 720-1830-1-ND 133804 133804P 60-VJ1812Y105KXAAT VJ1812Y105KXAAT 49C2782 52X6554 69AH3613
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1812; Capacitance Vishay Multilayer Ceramic Capacitor, Vj Series, 1 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Vishay Cap, 1Uf, 50V, Mlcc, 1812 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details