Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y104KXEAT

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 0.1µF, 500V, 10%, X7R, 1812 capacitor is a surface mount multilayer ceramic chip capacitor designed for automotive applications. It is AEC-Q200 qualified, ensuring reliability in demanding environments. The capacitor features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +150°C. It is compliant with RoHS and ELV standards, making it suitable for environmentally conscious designs. The device is constructed using a wet build process and incorporates a reliable Noble Metal Electrode (NME) system. Its termination finish is 100% matte tin plate, which is compatible with standard soldering processes. This capacitor is ideal for applications requiring stable performance under varying temperature conditions and high voltage ratings.

Datasheet Summary
Powered by GS/AI

The Vishay 0.1µF, 500V, 10%, X7R, 1812 capacitor is a surface mount multilayer ceramic chip capacitor designed for automotive applications. It is AEC-Q200 qualified, ensuring reliability in demanding environments. The capacitor features a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +150°C. It is compliant with RoHS and ELV standards, making it suitable for environmentally conscious designs. The device is constructed using a wet build process and incorporates a reliable Noble Metal Electrode (NME) system. Its termination finish is 100% matte tin plate, which is compatible with standard soldering processes. This capacitor is ideal for applications requiring stable performance under varying temperature conditions and high voltage ratings.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1130-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1130-6-ND
Ceramic Capacitors 720-1130-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1130-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1130-1-ND
Ceramic Capacitors 720-1130-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1130-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1130-2-ND
Ceramic Capacitors 720-1130-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6517627 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6517627
MLCCs - Multilayer Ceramic Capacitors 6517627
Vishay VJ1812Y104KXEAT

Vishay VJ1812Y104KXEAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6517627P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6517627P
MLCCs - Multilayer Ceramic Capacitors 6517627P
Vishay VJ1812Y104KXEAT

Vishay VJ1812Y104KXEAT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1730418 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1730418
MLCCs - Multilayer Ceramic Capacitors 1730418
Vishay VJ1812Y104KXEAT

Vishay VJ1812Y104KXEAT

Supplier's Site
Ceramic Capacitor 0.1Uf, 500V, X7R, 1812; Capacitance Vishay - 07J2986 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 500V, X7R, 1812; Capacitance Vishay
07J2986
Ceramic Capacitor 0.1Uf, 500V, X7R, 1812; Capacitance Vishay 07J2986
CERAMIC CAPACITOR 0.1UF, 500V, X7R, 1812; Capacitance:0.1µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 500V, X7R, 1812; Capacitance:0.1µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Vishay - 06AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Vishay
06AC4405
Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Vishay 06AC4405
CAP, 0.1µF, 500V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 500V, 10%, X7R, 1812; Capacitance:0.1µF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Vishay - 58AJ2816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Vishay
58AJ2816
Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Vishay 58AJ2816
CAP, 0.1UF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.1UF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - VJ1812Y104KXEAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y104KXEAT
Ceramic Capacitors VJ1812Y104KXEAT
CAP CER 0.1UF 500V X7R 1812

CAP CER 0.1UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1130-6-ND 720-1130-1-ND 6517627 6517627P 07J2986 06AC4405 58AJ2816 VJ1812Y104KXEAT
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.1Uf, 500V, X7R, 1812; Capacitance Vishay Cap, 0.1Μf, 500V, 10%, X7R, 1812; Capacitance Vishay Cap, 0.1Uf, 500V, Mlcc, 1812 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers