Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812Y102KXGTW1BC

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1329DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1329DKR-ND
Ceramic Capacitors BC1329DKR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1329TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1329TR-ND
Ceramic Capacitors BC1329TR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1329CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1329CT-ND
Ceramic Capacitors BC1329CT-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1812Y102KXGTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812Y102KXGTW1BC
Ceramic Capacitors VJ1812Y102KXGTW1BC
CAP CER 1000PF 1KV X7R 1812

CAP CER 1000PF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number BC1329DKR-ND BC1329TR-ND VJ1812Y102KXGTW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details