Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A472JXEAT

Description
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1163-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1163-1-ND
Ceramic Capacitors 720-1163-1-ND
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1163-2-ND
Ceramic Capacitors 720-1163-2-ND
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1163-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1163-6-ND
Ceramic Capacitors 720-1163-6-ND
4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, 4700Pf, 500V, 5%, C0G/np0, 1812; Capacitance Vishay - 62AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, 5%, C0G/np0, 1812; Capacitance Vishay
62AC8716
Cap, 4700Pf, 500V, 5%, C0G/np0, 1812; Capacitance Vishay 62AC8716
CAP, 4700PF, 500V, 5%, C0G/NP0, 1812; Capacitance:4700pF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

CAP, 4700PF, 500V, 5%, C0G/NP0, 1812; Capacitance:4700pF; Voltage Rating:500V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay - 69AH3610 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay
69AH3610
Cap, 4700Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay 69AH3610
CAP, 4700PF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 4700PF, 500V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1163-1-ND 720-1163-6-ND 62AC8716 69AH3610
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 500V, 5%, C0G/np0, 1812; Capacitance Vishay Cap, 4700Pf, 500V, Mlcc, 1812 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details