Vishay Precision Group Ceramic Capacitors VJ1812A472JXCAT

Description
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812A472JXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812A472JXCAT-ND
Ceramic Capacitors VJ1812A472JXCAT-ND
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 4700Pf 200V, C0G, 5%, 1812; Capacitance Vishay - 07J8598 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 200V, C0G, 5%, 1812; Capacitance Vishay
07J8598
Ceramic Capacitor 4700Pf 200V, C0G, 5%, 1812; Capacitance Vishay 07J8598
CERAMIC CAPACITOR 4700PF 200V, C0G, 5%, 1812; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1812RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 200V, C0G, 5%, 1812; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Case Size:1812RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 4700Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Vishay - 07J8894 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Vishay
07J8894
Capacitor Ceramic 4700Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Vishay 07J8894
CAPACITOR CERAMIC 4700PF 200V, C0G, 5%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 200V, C0G, 5%, 1812, FULL REEL; Capacitance:4700pF; Voltage(DC):200V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - VJ1812A472JXCAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812A472JXCAT
Ceramic Capacitors VJ1812A472JXCAT
CAP CER 4700PF 200V C0G/NP0 1812

CAP CER 4700PF 200V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ1812A472JXCAT-ND 07J8598 07J8894 VJ1812A472JXCAT
Product Name Ceramic Capacitors Ceramic Capacitor 4700Pf 200V, C0G, 5%, 1812; Capacitance Vishay Capacitor Ceramic 4700Pf 200V, C0G, 5%, 1812, Full Reel; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details