Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1812A391JXEAT00 Product overview: VJ1812A391JXEAT from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1812A391JXEAT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340259-VJ1812A391JX
Category: Capacitors - Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 390 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Base Product Number: VJ1812
390pF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Capacitor,Ceramic,39
CAP CER 390PF 500V C0G/NP0 1812
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ1812A391JXEAT | 1340259-VJ1812A391JXEAT | VJ1812A391JXEAT-ND | 49C2216 | VJ1812A391JXEAT |
| Product Name | SMD Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,390Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVAC | 500 to ? volts | 500 volts | 500 volts | 500 volts |