Vishay VJ1812A222JBGTW1HV
CAP CERAMIC 2.2NF 1KV C0G NP0
CAP CERAMIC 2.2NF 1KV C0G NP0
CAP CERAMIC 2.2NF 1KV C0G NP0
| RS Components, Ltd. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 298340 | 720-VJ1812A222JBGTW1HVCT-ND | 720-VJ1812A222JBGTW1HVDKR-ND |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |