Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A153JXBAT

Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1812A153JXBAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1812A153JXBAT-ND
Ceramic Capacitors VJ1812A153JXBAT-ND
0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.015µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay - 07J8596 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay
07J8596
Ceramic Capacitor 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay 07J8596
CERAMIC CAPACITOR 0.015UF 100V, C0G, 5%, 1812; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 100V, C0G, 5%, 1812; Capacitance:15000pF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay - 07J8892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay
07J8892
Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay 07J8892
CAPACITOR CERAMIC 0.015UF 100V, C0G, 5%, 1812; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, C0G, 5%, 1812; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1812 [4532 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ1812A153JXBAT-ND 07J8596 07J8892
Product Name Ceramic Capacitors Ceramic Capacitor 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay Capacitor Ceramic 0.015Uf 100V, C0G, 5%, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details