Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A123JXAAT

Description
CAP CER 0.012UF 50V C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 0.012UF 50V C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1812A123JXAATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A123JXAATCT-ND
Ceramic Capacitors 720-VJ1812A123JXAATCT-ND
CAP CER 0.012UF 50V C0G/NP0 1812

CAP CER 0.012UF 50V C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A123JXAATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A123JXAATTR-ND
Ceramic Capacitors 720-VJ1812A123JXAATTR-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1812A123JXAATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1812A123JXAATDKR-ND
Ceramic Capacitors 720-VJ1812A123JXAATDKR-ND
CAP CER 0.012UF 50V C0G/NP0 1812

CAP CER 0.012UF 50V C0G/NP0 1812

Buy Now Datasheet
Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 49C1840 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
49C1840
Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 49C1840
Capacitor,Ceramic,12 000pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,12000pF,50VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - VJ1812A123JXAAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1812A123JXAAT
Ceramic Capacitors VJ1812A123JXAAT
CAP CER 0.012UF 50V C0G/NP0 1812

CAP CER 0.012UF 50V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1812A123JXAATCT-ND 720-VJ1812A123JXAATDKR-ND 49C1840 VJ1812A123JXAAT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,12000Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details