Vishay Intertechnology, Inc. Ceramic Capacitors VJ1812A103FXAAT

Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1825-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1825-2-ND
Ceramic Capacitors 720-1825-2-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1825-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1825-6-ND
Ceramic Capacitors 720-1825-6-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1825-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1825-1-ND
Ceramic Capacitors 720-1825-1-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Vishay - 07J8890 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Vishay
07J8890
Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Vishay 07J8890
CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 1%, 1812, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 1812 Rohs Compliant Vishay - 66AH7438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 1812 Rohs Compliant Vishay
66AH7438
Cap, 10000Pf, 50V, Mlcc, 1812 Rohs Compliant Vishay 66AH7438
CAP, 10000PF, 50V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.01Μf, 50V, 1%, C0G/np0, 1812; Capacitance Vishay - 14AC7604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 1%, C0G/np0, 1812; Capacitance Vishay
14AC7604
Cap, 0.01Μf, 50V, 1%, C0G/np0, 1812; Capacitance Vishay 14AC7604
CAP, 0.01µF, 50V, 1%, C0G/NP0, 1812; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 1%, C0G/NP0, 1812; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1825-2-ND 720-1825-6-ND 07J8890 66AH7438 14AC7604
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, C0G, 1%, 1812, Full Reel; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 1812 Rohs Compliant Vishay Cap, 0.01Μf, 50V, 1%, C0G/np0, 1812; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details