Vishay Precision Group Capacitors - Ceramic Capacitors VJ1812A101JXGAT

Description
Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry Capacitance = 100pF Voltage = 1kV dc Package/Case = 1812 Dielectric = C0G Tolerance = ±5% Dimensions = 4.5 x 3.2 x 2.18mm Length = 4.5mm Depth = 3.2mm Height = 2.18mm Series = VJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 133933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry Capacitance = 100pF Voltage = 1kV dc Package/Case = 1812 Dielectric = C0G Tolerance = ±5% Dimensions = 4.5 x 3.2 x 2.18mm Length = 4.5mm Depth = 3.2mm Height = 2.18mm Series = VJ

Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 100pF
Voltage = 1kV dc
Package/Case = 1812
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ

Supplier's Site
 - 133933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry Capacitance = 100pF Voltage = 1kV dc Package/Case = 1812 Dielectric = C0G Tolerance = ±5% Dimensions = 4.5 x 3.2 x 2.18mm Length = 4.5mm Depth = 3.2mm Height = 2.18mm Series = VJ Delivery on production packaging - Reel. This product is non-returnable.

Surface Mount Multilayer Ceramic Chip Capacitors,VJ Commercial Series
Available as C0G (NP0) or X7R dielectrics. C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC). C0G (NP0) offers low dissipation. Excellent aging characteristics. For decoupling and filtering X7R dielectric is ideal. Reliable Noble Metal Electrode (NME) system. Applications include Timing and tuning circuits, Sensor and scanner applications, Decoupling and filtering, Surge suppression and in high voltage circuitry
Capacitance = 100pF
Voltage = 1kV dc
Package/Case = 1812
Dielectric = C0G
Tolerance = ±5%
Dimensions = 4.5 x 3.2 x 2.18mm
Length = 4.5mm
Depth = 3.2mm
Height = 2.18mm
Series = VJ
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Capacitors - Ceramic Capacitors - 1118757-VJ1812A101JXGAT - Win Source Electronics
Yishun, Singapore
Capacitors - Ceramic Capacitors
1118757-VJ1812A101JXGAT
Capacitors - Ceramic Capacitors 1118757-VJ1812A101JXGAT
Win Source Part Number: 1118757-VJ1812A101JX GAT Category: Capacitors>Ceramic Capacitors Series: VJ Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: C0G, NP0 Thickness (Max): 0.086" (2.18mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): VJ1812A101JXGAT.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Vishay Vitramon Other Names: 720-1112-1,720-1112- 2,720-1112-6 Base Product Number: VJ1812

Win Source Part Number: 1118757-VJ1812A101JXGAT
Category: Capacitors>Ceramic Capacitors
Series: VJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.086" (2.18mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): VJ1812A101JXGAT.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
Other Names: 720-1112-1,720-1112-2,720-1112-6
Base Product Number: VJ1812

Supplier's Site Datasheet
Ceramic Capacitors - 720-1112-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1112-6-ND
Ceramic Capacitors 720-1112-6-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1112-1-ND
Ceramic Capacitors 720-1112-1-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 720-1112-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1112-2-ND
Ceramic Capacitors 720-1112-2-ND
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Vishay - 07J8887 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Vishay
07J8887
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Vishay 07J8887
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1812, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 1 Kv, 5%, C0G/np0, 1812; Capacitance Vishay - 62AC8712 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1 Kv, 5%, C0G/np0, 1812; Capacitance Vishay
62AC8712
Cap, 100Pf, 1 Kv, 5%, C0G/np0, 1812; Capacitance Vishay 62AC8712
CAP, 100PF, 1 KV, 5%, C0G/NP0, 1812; Capacitance:100pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 1 KV, 5%, C0G/NP0, 1812; Capacitance:100pF; Voltage Rating:1kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 133933 1118757-VJ1812A101JXGAT 720-1112-6-ND 720-1112-1-ND 07J8887 62AC8712
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1812, Full Reel; Capacitance Vishay Cap, 100Pf, 1 Kv, 5%, C0G/np0, 1812; Capacitance Vishay
Technology Multilayer
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Motor Run Capacitor - CAP-20/5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
SMD Multi-Layer Ceramic Capacitor, Standard and High Voltage - TCC/VCC (BZ) - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Military
View Details