Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y562KBRAT4X

Description
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y562KBRAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y562KBRAT4X-ND
Ceramic Capacitors VJ1808Y562KBRAT4X-ND
5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

5600pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808Y562KBRAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y562KBRAT4X
Ceramic Capacitors VJ1808Y562KBRAT4X
CAP CER 5600PF 1.5KV X7R 1808

CAP CER 5600PF 1.5KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1808Y562KBRAT4X-ND VJ1808Y562KBRAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details