Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y473KXEAT5Z

Description
CAP CER 0.047UF 500V X7R 1808
Request a Quote Datasheet
Description
CAP CER 0.047UF 500V X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1069-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1069-1-ND
Ceramic Capacitors 720-1069-1-ND
CAP CER 0.047UF 500V X7R 1808

CAP CER 0.047UF 500V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 720-1069-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1069-6-ND
Ceramic Capacitors 720-1069-6-ND
CAP CER 0.047UF 500V X7R 1808

CAP CER 0.047UF 500V X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 720-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1069-2-ND
Ceramic Capacitors 720-1069-2-ND
0.047µF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808Y473KXEAT5Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y473KXEAT5Z
Ceramic Capacitors VJ1808Y473KXEAT5Z
CAP CER 0.047UF 500V X7R 1808

CAP CER 0.047UF 500V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-1069-1-ND 720-1069-6-ND VJ1808Y473KXEAT5Z
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details