Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y471JXGAT

Description
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y471JXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y471JXGAT-ND
Ceramic Capacitors VJ1808Y471JXGAT-ND
470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,470Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1512 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1512
Capacitor,ceramic,470Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1512
Capacitor,Ceramic,47 0pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,470pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1808Y471JXGAT-ND 49C1512
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details