Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y332JXGAT

Description
3300pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y332JXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y332JXGAT-ND
Ceramic Capacitors VJ1808Y332JXGAT-ND
3300pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

3300pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,3300Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1454 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3300Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1454
Capacitor,ceramic,3300Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1454
Capacitor,Ceramic,33 00pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3300pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ1808Y332JXGAT-ND 49C1454
Product Name Ceramic Capacitors Capacitor,ceramic,3300Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details