Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y273KXEAT

Description
0.027µF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1155-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1155-2-ND
Ceramic Capacitors 720-1155-2-ND
0.027µF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

0.027µF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,27000Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1436 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,27000Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1436
Capacitor,ceramic,27000Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1436
Capacitor,Ceramic,27 000pF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,27000pF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 720-1155-2-ND 49C1436
Product Name Ceramic Capacitors Capacitor,ceramic,27000Pf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details