Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y223KXCAR

Description
0.022µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y223KXCAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y223KXCAR-ND
Ceramic Capacitors VJ1808Y223KXCAR-ND
0.022µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

0.022µF ±10% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,22000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1391 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1391
Capacitor,ceramic,22000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1391
Capacitor,Ceramic,22 000pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22000pF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1808Y223KXCAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y223KXCAR
Ceramic Capacitors VJ1808Y223KXCAR
CAP CER 0.022UF 200V X7R 1808

CAP CER 0.022UF 200V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1808Y223KXCAR-ND 49C1391 VJ1808Y223KXCAR
Product Name Ceramic Capacitors Capacitor,ceramic,22000Pf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details