Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y182JXGAT

Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y182JXGAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y182JXGAT-ND
Ceramic Capacitors VJ1808Y182JXGAT-ND
1800pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±5% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitor,ceramic,1800Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 49C1328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1800Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
49C1328
Capacitor,ceramic,1800Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 49C1328
Capacitor,Ceramic,18 00pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1800pF,1KVDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - VJ1808Y182JXGAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y182JXGAT
Ceramic Capacitors VJ1808Y182JXGAT
CAP CER 1800PF 1KV X7R 1808

CAP CER 1800PF 1KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number VJ1808Y182JXGAT-ND 49C1328 VJ1808Y182JXGAT
Product Name Ceramic Capacitors Capacitor,ceramic,1800Pf,1Kvdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details