Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y182JBFAT4X

Description
1800pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808Y182JBFAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808Y182JBFAT4X-ND
Ceramic Capacitors VJ1808Y182JBFAT4X-ND
1800pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1800pF ±5% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1808Y182JBFAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808Y182JBFAT4X
Ceramic Capacitors VJ1808Y182JBFAT4X
CAP CER 1800PF 2KV X7R 1808

CAP CER 1800PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1808Y182JBFAT4X-ND VJ1808Y182JBFAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J2K00101KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details