Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y103KXGAT

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1123-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1123-2-ND
Ceramic Capacitors 720-1123-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1123-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1123-1-ND
Ceramic Capacitors 720-1123-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1123-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1123-6-ND
Ceramic Capacitors 720-1123-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1808; Capacitance Vishay - 62AC8710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1808; Capacitance Vishay
62AC8710
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1808; Capacitance Vishay 62AC8710
CAP, 0.01µF, 1 KV, 10%, X7R, 1808; Capacitance:10000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 1 KV, 10%, X7R, 1808; Capacitance:10000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1123-2-ND 720-1123-6-ND 62AC8710
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 1 Kv, 10%, X7R, 1808; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details