Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808Y102KXGAT

Description
CAP CER 1000PF 1KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 1000PF 1KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1808Y102KXGATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1808Y102KXGATCT-ND
Ceramic Capacitors 720-VJ1808Y102KXGATCT-ND
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1808Y102KXGATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1808Y102KXGATDKR-ND
Ceramic Capacitors 720-VJ1808Y102KXGATDKR-ND
CAP CER 1000PF 1KV X7R 1808

CAP CER 1000PF 1KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1808Y102KXGATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1808Y102KXGATTR-ND
Ceramic Capacitors 720-VJ1808Y102KXGATTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Vishay - 07J8886 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Vishay
07J8886
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Vishay 07J8886
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1808, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Capacitance Vishay - 07J8590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Capacitance Vishay
07J8590
Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Capacitance Vishay 07J8590
CAPACITOR CERAMIC 1000PF 1000V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1000V, X7R, 10%, 1808; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ1808Y102KXGATCT-ND 720-VJ1808Y102KXGATDKR-ND 07J8886
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1808, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details