Multilayer Ceramic Capacitors MLCC - SMD/SMT VJ1808 X7R 102 0.1 polymer 3000V unmarked 7" reel plastic 7" reel paper tape, OMD cap Product overview: VJ1808Y102KBHAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808Y102KBHAT4X
CAP, 1000PF, 3KV, MLCC, 1808; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:4.7mm RoHS Compliant: Yes
CAP, 1000PF, 3KV, MLCC, 1808; Capacitance:1000pF; Voltage(DC):3kV; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ OMD Series; Product Length:4.7mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, VJ OMD Series, 1000 pF, - 10%, X7R, 3 kV, 1808 [4520 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-VJ1808Y102KBHAT4X | 720-VJ1808Y102KBHAT4XTR-ND | 83AH3516 | 52X6551 |
| Product Name | SMD 3000V Capacitor | Ceramic Capacitors | Cap, 1000Pf, 3Kv, Mlcc, 1808; Capacitance Vishay | Multilayer Ceramic Capacitor, Vj Omd Series, 1000 Pf, 10%, X7R, 3 Kv, 1808 [4520 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVAC | 3000 to ? volts | 3000 volts |