Vishay Intertechnology, Inc. Ceramic Capacitors - VJ1808A270KBLAT4X VJ1808A270KBLAT4X

Description
Manufacturer: Vishay Vitramon Win Source Part Number: 766406-VJ1808A270KBL AT4X Series: VJ OMD Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination, High Voltage Package: 1808 (4520 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 27pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: VJ OMD Categories: Capacitors Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): 1808Y6300270KCR; 1808A6300270KCT; 1808H6300270KCT; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Vitramon Win Source Part Number: 766406-VJ1808A270KBL AT4X Series: VJ OMD Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination, High Voltage Package: 1808 (4520 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 27pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: VJ OMD Categories: Capacitors Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): 1808Y6300270KCR; 1808A6300270KCT; 1808H6300270KCT; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808A270KBLAT4X - 766406-VJ1808A270KBLAT4X - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1808A270KBLAT4X
766406-VJ1808A270KBLAT4X
Ceramic Capacitors - VJ1808A270KBLAT4X 766406-VJ1808A270KBLAT4X
Manufacturer: Vishay Vitramon Win Source Part Number: 766406-VJ1808A270KBL AT4X Series: VJ OMD Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination, High Voltage Package: 1808 (4520 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 27pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: VJ OMD Categories: Capacitors Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): 1808Y6300270KCR; 1808A6300270KCT; 1808H6300270KCT; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Vitramon
Win Source Part Number: 766406-VJ1808A270KBLAT4X
Series: VJ OMD
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination, High Voltage
Package: 1808 (4520 Metric)
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 27pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: VJ OMD
Categories: Capacitors
Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.086" (2.18mm)
Alternative Parts (Cross-Reference): 1808Y6300270KCR; 1808A6300270KCT; 1808H6300270KCT;
Introduction Date: January 31, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
27PF 630V Capacitor
60-VJ1808A270KBLAT4X
27PF 630V Capacitor 60-VJ1808A270KBLAT4X
CAP CER 27PF 630V NP0 1808 Product overview: VJ1808A270KBLAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A270KBLAT4X can be used for catalog matching and distributor lookup.

CAP CER 27PF 630V NP0 1808 Product overview: VJ1808A270KBLAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A270KBLAT4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1808A270KBLAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808A270KBLAT4X
Ceramic Capacitors VJ1808A270KBLAT4X
CAP CER 27PF 630V NP0 1808

CAP CER 27PF 630V NP0 1808

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 766406-VJ1808A270KBLAT4X 60-VJ1808A270KBLAT4X VJ1808A270KBLAT4X
Product Name Ceramic Capacitors - VJ1808A270KBLAT4X 27PF 630V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details