Vishay Intertechnology, Inc. 22PF 630V Capacitor VJ1808A220KBLAT4X

Description
CAP CER 22PF 630V NP0 1808 Product overview: VJ1808A220KBLAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A220KBLAT4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 630V NP0 1808 Product overview: VJ1808A220KBLAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A220KBLAT4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 630V Capacitor
60-VJ1808A220KBLAT4X
22PF 630V Capacitor 60-VJ1808A220KBLAT4X
CAP CER 22PF 630V NP0 1808 Product overview: VJ1808A220KBLAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A220KBLAT4X can be used for catalog matching and distributor lookup.

CAP CER 22PF 630V NP0 1808 Product overview: VJ1808A220KBLAT4X from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1808A220KBLAT4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1808A220KBLAT4X - 766405-VJ1808A220KBLAT4X - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1808A220KBLAT4X
766405-VJ1808A220KBLAT4X
Ceramic Capacitors - VJ1808A220KBLAT4X 766405-VJ1808A220KBLAT4X
Manufacturer: Vishay Vitramon Win Source Part Number: 766405-VJ1808A220KBL AT4X Series: VJ OMD Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Soft Termination, High Voltage Package: 1808 (4520 Metric) Applications: Boardflex Sensitive Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Family Name: VJ OMD Categories: Capacitors Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm) Voltage Rating DC: 630V Thickness (Maximum): 0.086" (2.18mm) Alternative Parts (Cross-Reference): 1808J6300220KCT; 1808A6300220KCT; 1808H6300220KCT; Introduction Date: January 31, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Vitramon
Win Source Part Number: 766405-VJ1808A220KBLAT4X
Series: VJ OMD
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Soft Termination, High Voltage
Package: 1808 (4520 Metric)
Applications: Boardflex Sensitive
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Family Name: VJ OMD
Categories: Capacitors
Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm)
Voltage Rating DC: 630V
Thickness (Maximum): 0.086" (2.18mm)
Alternative Parts (Cross-Reference): 1808J6300220KCT; 1808A6300220KCT; 1808H6300220KCT;
Introduction Date: January 31, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - VJ1808A220KBLAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808A220KBLAT4X
Ceramic Capacitors VJ1808A220KBLAT4X
CAP CER 22PF 630V NP0 1808

CAP CER 22PF 630V NP0 1808

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-VJ1808A220KBLAT4X 766405-VJ1808A220KBLAT4X VJ1808A220KBLAT4X
Product Name 22PF 630V Capacitor Ceramic Capacitors - VJ1808A220KBLAT4X Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers