Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808A220GBGAR

Description
22pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
22pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808A220GBGAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1808A220GBGAR-ND
Ceramic Capacitors VJ1808A220GBGAR-ND
22pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

22pF ±2% 1000V (1kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ1808A220GBGAR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers