Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808A220FCLAR

Description
CAP CER 22PF 630V C0G/NP0 1808
Description
CAP CER 22PF 630V C0G/NP0 1808

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808A220FCLAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808A220FCLAR
Ceramic Capacitors VJ1808A220FCLAR
CAP CER 22PF 630V C0G/NP0 1808

CAP CER 22PF 630V C0G/NP0 1808

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number VJ1808A220FCLAR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details