Vishay Intertechnology, Inc. Ceramic Capacitors VJ1808A120KCHAJ

Description
CAP CER 12PF 3KV C0G/NP0 1808
Description
CAP CER 12PF 3KV C0G/NP0 1808

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1808A120KCHAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1808A120KCHAJ
Ceramic Capacitors VJ1808A120KCHAJ
CAP CER 12PF 3KV C0G/NP0 1808

CAP CER 12PF 3KV C0G/NP0 1808

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number VJ1808A120KCHAJ
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160101FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details