Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y821KBRAT4X

Description
820pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
820pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ1210Y821KBRAT4X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ1210Y821KBRAT4X-ND
Ceramic Capacitors VJ1210Y821KBRAT4X-ND
820pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

820pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y821KBRAT4X - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y821KBRAT4X
Ceramic Capacitors VJ1210Y821KBRAT4X
CAP CER 820PF 1.5KV X7R 1210

CAP CER 820PF 1.5KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number VJ1210Y821KBRAT4X-ND VJ1210Y821KBRAT4X
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details