Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y563KXBAT

Description
CAP CER 0.056UF 100V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.056UF 100V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y563KXBATDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y563KXBATDKR-ND
Ceramic Capacitors 720-VJ1210Y563KXBATDKR-ND
CAP CER 0.056UF 100V X7R 1210

CAP CER 0.056UF 100V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y563KXBATTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y563KXBATTR-ND
Ceramic Capacitors 720-VJ1210Y563KXBATTR-ND
0.056µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y563KXBATCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y563KXBATCT-ND
Ceramic Capacitors 720-VJ1210Y563KXBATCT-ND
CAP CER 0.056UF 100V X7R 1210

CAP CER 0.056UF 100V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ1210Y563KXBATDKR-ND 720-VJ1210Y563KXBATTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M200K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers