Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y474MXXAT

Description
0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2075-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2075-2-ND
Ceramic Capacitors 720-2075-2-ND
0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y474MXXAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y474MXXAT
Ceramic Capacitors VJ1210Y474MXXAT
CAP CER 0.47UF 25V X7R 1210

CAP CER 0.47UF 25V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Vishay - 07J8884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Vishay
07J8884
Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Vishay 07J8884
CAPACITOR CERAMIC 0.47UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-2075-2-ND VJ1210Y474MXXAT 07J8884
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details