Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y474KXBAT

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-2074-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2074-1-ND
Ceramic Capacitors 720-2074-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2074-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2074-2-ND
Ceramic Capacitors 720-2074-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-2074-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-2074-6-ND
Ceramic Capacitors 720-2074-6-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ1210Y474KXBAT - 902585-VJ1210Y474KXBAT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ1210Y474KXBAT
902585-VJ1210Y474KXBAT
Ceramic Capacitors - VJ1210Y474KXBAT 902585-VJ1210Y474KXBAT
Manufacturer: Vishay Win Source Part Number: 902585-VJ1210Y474KXB AT Series: VJ Operating Temperature Range: -55°C ~ 150°C Features: 0.47 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: VJ1210 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8532.24.0020 Other Part Number: 720-2074-1, VJ1210Y474KXBAT-ND, 720-2074-6, 720-2074-2

Manufacturer: Vishay
Win Source Part Number: 902585-VJ1210Y474KXBAT
Series: VJ
Operating Temperature Range: -55°C ~ 150°C
Features: 0.47 µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ1210
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8532.24.0020
Other Part Number: 720-2074-1, VJ1210Y474KXBAT-ND, 720-2074-6, 720-2074-2

Buy Now Datasheet
Singapore, Singapore
SMD 470nF 100V Capacitor
60-VJ1210Y474KXBAT
SMD 470nF 100V Capacitor 60-VJ1210Y474KXBAT
Ceramic Cap 470nF 100V X7R 10% 1210 SMD T/R Product overview: VJ1210Y474KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y474KXBAT can be used for catalog matching and distributor lookup.

Ceramic Cap 470nF 100V X7R 10% 1210 SMD T/R Product overview: VJ1210Y474KXBAT from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y474KXBAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Vj Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Vishay - 52X6549 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Vj Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Vishay
52X6549
Multilayer Ceramic Capacitor, Vj Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Vishay 52X6549
Multilayer Ceramic Capacitor, VJ Series, 0.47 - F, - 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, VJ Series, 0.47 - F, - 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-2074-1-ND 720-2074-6-ND 902585-VJ1210Y474KXBAT 60-VJ1210Y474KXBAT 52X6549
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - VJ1210Y474KXBAT SMD 470nF 100V Capacitor Multilayer Ceramic Capacitor, Vj Series, 0.47 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 106K100CB4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers