Vishay Intertechnology, Inc. Ceramic Capacitors VJ1210Y472KXEAT5Z

Description
4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ1210Y472KXEAT5ZCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y472KXEAT5ZCT-ND
Ceramic Capacitors 720-VJ1210Y472KXEAT5ZCT-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y472KXEAT5ZTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ1210Y472KXEAT5ZTR-ND
Ceramic Capacitors 720-VJ1210Y472KXEAT5ZTR-ND
4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ1210Y472KXEAT5ZDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 4.7nF 500V Capacitor
60-VJ1210Y472KXEAT5Z
SMD 4.7nF 500V Capacitor 60-VJ1210Y472KXEAT5Z
Ceramic Capacitor 4.7nF 500V X7R 10% 1210 SMD T/R Product overview: VJ1210Y472KXEAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y472KXEAT5Z can be used for catalog matching and distributor lookup.

Ceramic Capacitor 4.7nF 500V X7R 10% 1210 SMD T/R Product overview: VJ1210Y472KXEAT5Z from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7nF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7nF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ1210Y472KXEAT5Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ1210Y472KXEAT5Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ1210Y472KXEAT5Z
Ceramic Capacitors VJ1210Y472KXEAT5Z
CAP CER 4700PF 500V X7R 1210

CAP CER 4700PF 500V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1210; Capacitance Vishay - 35M7856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1210; Capacitance Vishay
35M7856
Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1210; Capacitance Vishay 35M7856
CAPACITOR CERAMIC 4700PF 500V, X7R, 10%, 1210; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF 500V, X7R, 10%, 1210; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ1210Y472KXEAT5ZCT-ND 720-VJ1210Y472KXEAT5ZDKR-ND 60-VJ1210Y472KXEAT5Z VJ1210Y472KXEAT5Z 35M7856
Product Name Ceramic Capacitors Ceramic Capacitors SMD 4.7nF 500V Capacitor Ceramic Capacitors Capacitor Ceramic 4700Pf 500V, X7R, 10%, 1210; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details