0.33µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Capacitor,Ceramic,33
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ1210Y334KXXAR-ND | 48C9875 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,330000Pf,25Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.3300 microF |